EN
  • EN
  • DE

DS1086LU-CCJ/T

Part No DS1086LU-CCJ/T
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description DS1086 SPREAD-SPECTRUM ECONO OSC / Spread Spectrum Clock Generator IC 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-DS1086LU-CCJ/T,MAXMAXDS1086LU-CCJ/T
Standard Package 3,000
Win Source Part Number 1328870-DS1086LU-CCJ/T
Ultra Librarian 3D Model Ultra Librarian DS1086LU-CCJ/T CAD Model

Description

Product Overview: DS1086LU-CCJ/T

The DS1086LU-CCJ/T from Analog Devices Inc. is a state-of-the-art electronic component designed for high-performance applications requiring precision and reliability. This product is a testament to Analog Devices' commitment to providing advanced technology solutions for a wide range of industries, including telecommunications, automotive, aerospace, and consumer electronics.

Key Features

  • Manufacturer: Analog Devices Inc.
  • Part Number: DS1086LU-CCJ/T
  • Category: Integrated Circuits (ICs)
  • Type: Specialized IC
  • Package: Compact and robust packaging suitable for various mounting techniques.
  • Temperature Range: Designed to operate over a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Supply Voltage: Compatible with standard power supply voltages, facilitating ease of integration into existing designs.
  • Quality: Manufactured to meet the highest quality standards, ensuring long-term reliability and performance.
  • Applications: Ideal for use in precision electronic systems where accurate timing and control are paramount.

Applications

The DS1086LU-CCJ/T is versatile and can be employed in a multitude of applications. Its precision and durability make it suitable for use in complex systems such as communication infrastructure, precision instrumentation, and advanced computing hardware. Additionally, its robust design allows for deployment in environments where equipment is subject to harsh conditions.

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and the DS1086LU-CCJ/T is no exception. It is designed to meet stringent industry standards, ensuring that it performs to the highest levels of reliability and consistency. Customers can trust this component to provide the performance needed for critical applications.

Ordering Information

For ordering or inquiries about the DS1086LU-CCJ/T, customers are encouraged to contact Analog Devices Inc. or authorized distributors. With its advanced features and proven performance, the DS1086LU-CCJ/T is an excellent choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess