EN
  • EN
  • DE

HMC344LH5

Part No HMC344LH5
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 12GHZ 12SMT / RF Switch IC Radar SP4T 12 GHz 50Ohm 12-CSMT (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type Radar
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 12GHz
Isolation 40dB
Insertion Loss 2.1dB
Test Frequency 8GHz
P1dB 27dBm
IIP3 47dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC344
Other Names 1127-2937
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235888-HMC344LH5
Ultra Librarian 3D Model Ultra Librarian HMC344LH5 CAD Model

Description

Product Overview: HMC344LH5 - Analog Devices Inc.

The HMC344LH5 is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed by Analog Devices Inc., a leader in the semiconductor industry. This switch operates over a wide frequency range from DC to 50 GHz, offering exceptional versatility for various applications in the microwave and RF domains.

Key Features

  • Frequency Range: The HMC344LH5 operates effectively across a broad spectrum, from DC to 50 GHz, making it suitable for a wide array of RF and microwave applications.
  • Insertion Loss: With a low insertion loss of typically 2.5 dB at 50 GHz, this switch maintains signal integrity, ensuring minimal attenuation during signal routing.
  • Isolation: It offers high isolation between channels, typically 40 dB at 50 GHz, reducing signal crosstalk and enhancing the performance of the system it's integrated into.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining the quality of high-frequency signals.
  • Control Voltage: The switch operates with a +5V control voltage, allowing for easy integration with most standard logic families.
  • Package: Enclosed in a compact 5x5 mm surface-mount leadless package (LH5), the HMC344LH5 is designed for space-constrained applications and is compatible with standard automated assembly processes.

Applications

The versatility of the HMC344LH5 makes it suitable for a variety of applications, including:

  • Test instrumentation and measurement systems
  • Military and space
  • Telecommunications infrastructure
  • Satellite communications
  • Fiber optic systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC344LH5 is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the most demanding applications.

Conclusion

With its broad frequency range, low insertion loss, high isolation, and compact package, the HMC344LH5 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and high-performance SP4T switch for their RF and microwave systems.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess