EN
  • EN
  • DE

HMC8402

Part No HMC8402
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 2GHZ-30GHZ DIE / RF Amplifier IC VSAT 2GHz ~ 30GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 2GHz ~ 30GHz
P1dB 21.5dBm
Gain 13.5dB
Noise Figure 2dB
RF Type VSAT
Voltage - Supply 7V
Current - Supply 68mA
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC8402
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 1340892-HMC8402
Ultra Librarian 3D Model Ultra Librarian HMC8402 CAD Model

Description

Product Overview: HMC8402 from Analog Devices Inc.

The HMC8402 is a high-performance, wideband, low noise amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates in the frequency range of 2 GHz to 30 GHz, making it an ideal choice for a variety of applications including electronic warfare, communication systems, test equipment, and radar systems.

Key Features

  • Frequency Range: The HMC8402 offers a broad frequency range from 2 GHz to 30 GHz, providing versatility for users in multiple domains.
  • Gain: It boasts a high gain of 17 dB, ensuring signal amplification without significant loss of quality or power.
  • Low Noise Figure: With a low noise figure of 2.5 dB, the HMC8402 ensures that the signal integrity is maintained, minimizing the addition of unwanted noise.
  • Output Power: The device provides an output power (P1dB) of 22 dBm, offering robust performance for various signal requirements.
  • Supply Voltage: It operates on a supply voltage of +5V, which is compatible with standard power supplies used in electronic equipment.

Applications

The HMC8402 LNA is suitable for multiple applications due to its wide frequency range and superior performance characteristics. It is widely used in:

  • Electronic Warfare (EW) Systems
  • Point-to-point and point-to-multipoint radio
  • Military & Space
  • Telecommunications Infrastructure
  • Test Instrumentation
  • Radar Systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC8402 LNA is built to meet the highest industry standards, ensuring performance and durability for critical applications. In addition, Analog Devices provides comprehensive technical support and documentation, making it easier for engineers to integrate the HMC8402 into their designs.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess