EN
  • EN
  • DE

ADG721BRMZ-REEL

Part No ADG721BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP | IC SWITCH DUAL SPST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -97dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG721
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140425-ADG721BRMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG721BRMZ-REEL CAD Model

Description

ADG721BRMZ-REEL CMOS Low Voltage 4 Ohm Dual SPST Switches by Analog Devices Inc.

The ADG721BRMZ-REEL by Analog Devices Inc. is a high-performance, dual single-pole/single-throw (SPST) switch that offers an optimal solution for a variety of applications requiring efficient and reliable switching. This component is part of the REEL packaging series, ensuring ease of integration into automated manufacturing processes.

Key Features

  • Low On-Resistance: The device features a low on-resistance of 4 ohms, which is consistent over the full signal range.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it suitable for portable and battery-powered devices.
  • Dual SPST Configuration: The dual SPST configuration allows for flexibility in routing signals in various circuit designs.
  • Low Power Consumption: With a power consumption of less than 0.01 μW, the ADG721BRMZ-REEL is an energy-efficient choice for power-sensitive applications.
  • Fast Switching Times: The switch offers fast switching times (tON of 20 ns and tOFF of 10 ns), enabling quick signal routing and minimal delay.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, providing robustness for use in harsh environments.

Applications

The versatility of the ADG721BRMZ-REEL makes it ideal for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered systems
  • Sample and hold systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG721BRMZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your electronic designs.

Ordering Information

The ADG721BRMZ-REEL comes in a compact MSOP (Mini Small Outline Package) and is supplied in tape and reel form to accommodate automated assembly processes. For additional information, datasheets, and support, please visit Analog Devices' official website or contact your local authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7592 $52.4248
39+ $2.5845 $100.7955
61+ $2.4972 $152.3292
87+ $2.3226 $202.0662
112+ $2.2353 $250.3536
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess