EN
  • EN
  • DE

WF12H1004DTL

Part No WF12H1004DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104632-WF12H1004DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF12H1004DTL CAD Model

Description

The WF12H1004DTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for general-purpose applications requiring stable resistance and precise values. The resistor comes in a 1206 package, which allows for higher power dissipation compared to smaller packages.

Applications

  • Consumer Electronics: Utilized in devices like televisions, audio systems, and set-top boxes for current limiting, voltage division, and feedback control.
  • Industrial Equipment: Found in power supplies, motor drives, and industrial control systems where reliable and stable resistance is needed.
  • Automotive Electronics: Incorporated into automotive control units (ECUs), lighting systems, and sensor modules for accurate and consistent performance.
  • Medical Devices: Used in medical instrumentation, monitoring equipment, and diagnostic devices requiring precision and long-term stability.
  • Power Supplies: Employed as current-sensing resistors or voltage dividers in power supply circuits to maintain stable output.

Features

  • Resistance Value: 1 MΩ
  • Tolerance: ±0.5%
  • Power Rating: 0.25W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 1206 (3216 Metric)
  • Termination: Standard wraparound termination for robust soldering and connection.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Precision: The ±0.5% tolerance ensures accurate resistance values, critical for precise circuit operation and reliable performance.
  • Stable Performance: The ±100 ppm/°C temperature coefficient provides stable resistance across a wide range of operating temperatures.
  • Higher Power Handling: The 1206 package allows for increased power dissipation compared to smaller packages, making it suitable for more demanding applications.
  • Reliable Operation: The thick film construction and wraparound termination ensure excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF12H1004DTL resistor is designed for reflow soldering processes and can withstand the high temperatures involved in PCB assembly. Its 1 MΩ resistance is well-suited for a variety of applications, and its tight tolerance ensures predictable circuit behavior. The component is supplied on tape and reel, which is suitable for automated assembly processes, making it ideal for high-volume manufacturing environments.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess