EN
  • EN
  • DE

LT1533CS#PBF

Part No LT1533CS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 16SOIC / Push-Pull Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.25V 1 Output 1A (Switch) 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 23V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 30V (Switch)
Current - Output 1A (Switch)
Frequency - Switching 20kHz ~ 250kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1533
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338677-LT1533CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1533CS#PBF CAD Model

Description

Analog Devices Inc. presents the LT1533CS#PBF, a cutting-edge low noise switching regulator designed for a variety of applications. This regulator is highly appreciated for its ability to maintain low noise levels while providing efficient power conversion, making it an ideal choice for noise-sensitive applications such as audio/visual equipment, medical devices, and precision instrumentation.

Key Features:

  • Low Noise Operation: The LT1533CS#PBF boasts an innovative design that significantly minimizes the noise typically associated with switching regulators. This ensures a clean power supply, crucial for maintaining the integrity of sensitive electronic circuits.
  • High Efficiency: With its high-efficiency performance, this regulator ensures that power is used judiciously, leading to longer battery life in portable applications and reduced heat generation in all systems.
  • Versatile Input Voltage Range: Accommodating a wide range of input voltages, the LT1533CS#PBF is flexible for various power sources, making it a versatile component in diverse electronic products.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, allowing for optimal performance and compatibility with other components in the system.

Applications:

The LT1533CS#PBF is suitable for a broad spectrum of applications, including:

  • Telecommunications
  • Medical instrumentation
  • Audio/visual equipment
  • Industrial controls
  • Portable battery-powered devices

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number LT1533CS#PBF Package / Case 16-SOIC Minimum Input Voltage 3.6V Maximum Input Voltage 36V Switching Frequency Adjustable

The LT1533CS#PBF from Analog Devices Inc. exemplifies the company's commitment to delivering high-performance, reliable, and versatile power management solutions. With its low noise capabilities and high efficiency, this switching regulator stands out as a top choice for engineers and designers looking to optimize their power systems without compromising on quality or performance.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7080 $65.1240
6+ $17.8117 $106.8702
9+ $17.2551 $155.2959
12+ $16.6985 $200.3820
16+ $16.1418 $258.2688
21+ $14.4720 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 917 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess