EN
  • EN
  • DE

LT1579CGN

Part No LT1579CGN
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 16SSOP / Battery Power Management IC Multi-Chemistry 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1579
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1320269-LT1579CGN
Ultra Librarian 3D Model Ultra Librarian LT1579CGN CAD Model

Description

Product Overview: LT1579CGN from Analog Devices Inc.

The LT1579CGN is a versatile and high-performance low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to meet a wide range of power management requirements with its precision output and low dropout voltage characteristics.

Key Features

  • Low Dropout Voltage: The LT1579CGN offers an impressive dropout voltage, ensuring efficient operation even in low headroom applications.
  • Adjustable Output: Users can adjust the output voltage to meet specific application needs, providing flexibility across various designs.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to tantalum capacitors, thus improving performance and reliability.
  • High Output Current: It is capable of delivering high output currents, making it suitable for powering a wide range of devices.
  • Thermal Protection: The device includes built-in thermal protection features to prevent damage from overheating, ensuring long-term reliability.

Applications

The LT1579CGN is ideal for a variety of applications where voltage regulation is critical. It is commonly used in:

  • Portable electronics
  • Microprocessor supply
  • Power supplies for DSPs
  • Post-regulation for switching supplies

Product Specifications

Parameter Value
Package / Case SSOP-16
Output Type Adjustable
Number of Outputs 1
Input Voltage MAX 7V
Output Voltage Adjustable
Output Current 500mA
Dropout Voltage (Max) 285mV @ 500mA
Operating Temperature Range -40°C to +85°C

Conclusion

The LT1579CGN from Analog Devices Inc. is an ideal solution for designers looking for a reliable and high-performance LDO regulator. Its low dropout voltage, adjustable output, and compatibility with low ESR capacitors make it a versatile choice for a wide array of applications. With added features like thermal protection, the LT1579CGN stands out as a robust component for sophisticated power management tasks.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $37.2795
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Lowest to $20.9001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess