EN
  • EN
  • DE

LT1637CN8#PBF

Part No LT1637CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 17 nA
Voltage - Input Offset 100 µV
Current - Supply 230µA
Current - Output / Channel 31.7 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1637CN8#PBF,LT1637CN8PBF
Standard Package 50
Win Source Part Number 1319661-LT1637CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1637CN8#PBF CAD Model

Description

From the reputable manufacturer Analog Devices Inc., the LT1637CN8#PBF is a high-performance operational amplifier that offers an exceptional balance of speed and precision. This component is designed to meet the demanding requirements of a wide range of applications, including test equipment, medical devices, and industrial control systems.

Key Features

  • High Speed: The LT1637CN8#PBF boasts a fast slew rate and a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Distortion: With its low total harmonic distortion (THD), this operational amplifier ensures high fidelity in audio applications and other sensitive instrumentation.
  • Precision: Tight offset voltage specifications and low drift characteristics make it ideal for precision applications such as data acquisition systems and digital scales.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying the power design in many systems.
  • Dual Supply Capability: For applications requiring a wider dynamic range, the LT1637CN8#PBF can also be operated from dual supplies.
  • Robust Package: Encased in an 8-lead PDIP (Plastic Dual In-line Package), the product offers a robust solution for various circuit designs.

Applications

The versatility of the LT1637CN8#PBF makes it an excellent choice for a multitude of applications, including:

  • Active Filters
  • Audio and Video Equipment
  • Signal Conditioning
  • ADC/DAC Buffering
  • Medical Instrumentation
  • Industrial Process Controls

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT1637CN8#PBF
Package / Case 8-DIP (0.300", 7.62mm)
Operating Temperature -40°C to 85°C
Mounting Type Through Hole

Whether you're designing for precision instrumentation or high-speed signal processing, the LT1637CN8#PBF from Analog Devices Inc. stands out as a reliable and versatile choice that delivers performance and quality.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess