EN
  • EN
  • DE

LT1790BIS6-3.3#TRM

Part No LT1790BIS6-3.3#TRM
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description LT1790 - MICROPOWER SOT-23 LOW D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Noise - 10Hz to 10kHz 67µVrms
Voltage - Input 3.8V ~ 18V
Current - Supply 80µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT1790
Standard Package 77 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316490-LT1790BIS6-3.3#TRM
Ultra Librarian 3D Model Ultra Librarian LT1790BIS6-3.3#TRM CAD Model

Description

Product Overview

The LT1790BIS6-3.3#TRM is a high-performance, low-power, series voltage reference from Analog Devices Inc. Designed for precision applications, this voltage reference offers a stable and accurate 3.3V output with a tight output tolerance and low temperature coefficient, ensuring reliable performance under varying operating conditions.

Key Features

  • Output Voltage: 3.3V fixed output with high accuracy.
  • Temperature Stability: Excellent temperature coefficient, providing consistent performance over a wide temperature range.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, making it suitable for low-voltage applications.
  • Low Power Consumption: Ideal for battery-powered devices due to its low quiescent current.
  • Package: Comes in a compact SOT-23 package, suitable for space-constrained applications.
  • High Output Current: Capable of sourcing up to 5mA, allowing it to drive a wide range of loads.

Applications

The LT1790BIS6-3.3#TRM is versatile and can be used in various applications, including:

  • Precision data converters
  • Portable instrumentation
  • Microprocessor or microcontroller reference
  • Battery-operated equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1790BIS6-3.3#TRM is no exception. It is manufactured to meet high standards, ensuring reliability and performance for critical applications. With its robust design, this voltage reference is designed to withstand harsh industrial environments and provide consistent performance over its lifetime.

Ordering Information

The LT1790BIS6-3.3#TRM is available in tape and reel packaging, denoted by the 'TRM' suffix, which facilitates efficient handling and placement during the manufacturing process. This packaging option is ideal for high-volume production, ensuring a streamlined assembly process.

For detailed specifications, application notes, and additional resources, customers can access comprehensive documentation on the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess