EN
  • EN
  • DE

LT1803IS5#TRM

Part No LT1803IS5#TRM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 88V/µs
Gain Bandwidth Product 83 MHz
Current - Input Bias 2.5 µA
Voltage - Input Offset 1.5 mV
Current - Supply 2.5mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT1803
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LT1803IS5#TRM-505,LT1803IS5,LT1803IS5-ND
Standard Package 500
Win Source Part Number 1319650-LT1803IS5#TRM
Ultra Librarian 3D Model Ultra Librarian LT1803IS5#TRM CAD Model

Description

Product Overview: LT1803IS5#TRM

The LT1803IS5#TRM is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications requiring precision and efficiency. This versatile op-amp is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications without compromising on performance.

Key Features

  • High Frequency: The LT1803IS5#TRM offers a high gain bandwidth product of 85MHz and a slew rate of 25V/μs, enabling it to handle high-speed signal processing tasks with ease.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: It can operate on a single supply voltage ranging from 2.7V to 12.6V, or dual supplies of ±1.35V to ±6.3V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The output of the LT1803IS5#TRM can swing rail-to-rail, maximizing the dynamic range when working with limited supply voltages.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads, ensuring reliable performance in feedback and buffering applications.

Applications

The LT1803IS5#TRM is suitable for a broad array of applications, including but not limited to:

  • Active filters
  • ADC/DAC buffers
  • Portable instrumentation
  • Signal conditioning
  • Driver for A/D converters
  • Audio and video signal processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1803IS5#TRM operational amplifier is built to meet high industry standards, ensuring long-term reliability for critical applications. With its robust design and proven performance, this product is a solid choice for designers looking for a dependable op-amp solution.

Overall, the LT1803IS5#TRM from Analog Devices Inc. is a versatile, high-speed operational amplifier that offers a perfect blend of performance, power efficiency, and space-saving packaging, making it a top choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2340 $62.8080
27+ $4.2947 $115.9569
42+ $4.1605 $174.7410
58+ $4.0263 $233.5254
75+ $3.8920 $291.9000
100+ $3.4894 $348.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,805 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess