EN
  • EN
  • DE

LT1965EMS8E-1.5

Part No LT1965EMS8E-1.5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.1A 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-MSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT1965EMS8E-1.5
Standard Package 50
Win Source Part Number 1317540-LT1965EMS8E-1.5
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-1.5 CAD Model

Description

Product Overview: LT1965EMS8E-1.5 by Analog Devices Inc.

The LT1965EMS8E-1.5 is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 1.5A with a dropout voltage of only 300mV at full load. This device is an ideal choice for applications requiring a high current, low voltage supply with minimal power dissipation.

Key Features

  • Output Voltage: The LT1965EMS8E-1.5 provides a fixed output voltage of 1.5V, which is ideal for powering low voltage digital circuits and microprocessors.
  • High Output Current: Capable of delivering up to 1.5A of output current, this regulator can easily handle high current demands of modern electronic devices.
  • Low Dropout Voltage: With a low dropout voltage of just 300mV, it ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Stable with Low ESR Capacitors: The LT1965EMS8E-1.5 is stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design and reducing the need for additional components.
  • Fast Transient Response: The device is optimized for fast transient response, making it suitable for applications that experience rapid changes in load such as digital cameras and communication devices.
  • Adjustable Soft-Start Function: An adjustable soft-start function is available to control the ramp-up of output voltage, which can prevent inrush current at startup.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device remains safe even under fault conditions such as output short circuits.

Applications

The LT1965EMS8E-1.5 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and DSP supply
  • Power supplies for FPGAs and low voltage ASICs
  • Automotive power systems
  • Communication devices
  • Medical equipment

With its robust feature set and high reliability, the LT1965EMS8E-1.5 from Analog Devices Inc. is an excellent choice for any application that requires a high-quality, efficient, and versatile power supply solution.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess