EN
  • EN
  • DE

LTC4364HMS-1#PBF

Part No LTC4364HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4364HMS-1#PBF,LTC4364HMS1PBF,505-LTC4364HMS-1#PBF,LTC4364HMS-1#PBF-ND
Standard Package 37
Win Source Part Number 1316487-LTC4364HMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HMS-1#PBF CAD Model

Description

The LTC4364HMS-1#PBF from Analog Devices Inc. is a robust surge stopper and power supply protector that ensures the safe operation of electronic systems by guarding against high voltage surges and overcurrent conditions. This high-performance device is designed to provide reliable protection in a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Surge Protection: The LTC4364HMS-1#PBF is capable of withstanding and suppressing high voltage surges, ensuring that downstream electronics are not exposed to damaging conditions.
  • Overcurrent Protection: In addition to surge protection, this device features overcurrent protection to prevent damage from excessive current flow that could result from fault conditions.
  • Wide Operating Voltage Range: It operates over a wide input voltage range, accommodating various supply voltages and transient conditions.
  • Fast Response Time: The LTC4364HMS-1#PBF reacts quickly to fault conditions, minimizing the risk of damage to sensitive components.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing flexibility in different application requirements.
  • Low Quiescent Current: It features a low quiescent current draw, which is critical for power-sensitive applications.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • High Availability Systems

The LTC4364HMS-1#PBF is packaged in a compact MSOP-16 package, offering a space-saving solution for systems where board space is at a premium. Its robust design and comprehensive protection features make it an essential component for any design where power supply reliability is paramount.

For engineers and designers looking for a power protection solution that can withstand harsh environments and prevent costly damage to electronics, the LTC4364HMS-1#PBF from Analog Devices Inc. represents a state-of-the-art choice that delivers both performance and peace of mind.

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6490 $53.2450
12+ $8.7377 $104.8524
18+ $8.4646 $152.3628
25+ $8.1916 $204.7900
32+ $7.9185 $253.3920
43+ $7.0994 $305.2742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess