EN
  • EN
  • DE
  • IT

LT3021EDH-1.5#TRPBF

Part No LT3021EDH-1.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 500MA 16DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-DFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.285V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 10 mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x5)
Base Product Number LT3021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316979-LT3021EDH-1.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3021EDH-1.5#TRPBF CAD Model

Description

Product Overview: LT3021EDH-1.5#TRPBF by Analog Devices Inc.

The LT3021EDH-1.5#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output voltage of 1.5V. This LDO regulator is part of the LT3021 series, known for their stability, reliability, and efficiency in various applications. The device comes in a compact, 8-lead DFN package, which is ideal for space-constrained applications.

With a wide input voltage range from 1.8V to 20V, the LT3021EDH-1.5#TRPBF is versatile and can cater to a broad spectrum of power supply requirements. It is capable of providing an output current up to 500mA, making it suitable for powering a diverse set of devices, from sensitive RF and analog circuits to microprocessors and digital systems.

The LT3021EDH-1.5#TRPBF boasts excellent features, such as low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, where maximizing battery life is crucial. The low quiescent current of the regulator also contributes to its energy-efficient performance.

Thermal performance is another strong point for this LDO. It is designed with an internal thermal limit to protect the device under over-temperature conditions. Additionally, the LT3021EDH-1.5#TRPBF offers fast transient response and a very low output noise, making it an excellent choice for noise-sensitive applications such as audio and precision instrumentation.

Other notable features include protection mechanisms like overcurrent and reverse battery protection, which safeguard the device and the load from various fault conditions. The regulator also supports stable operation with low-ESR ceramic capacitors, which reduces the size and cost of the external components required.

In summary, the LT3021EDH-1.5#TRPBF from Analog Devices Inc. is a high-quality, fixed-output LDO regulator that offers a combination of flexibility, efficiency, and protection. Its compact size and robust feature set make it an ideal choice for designers looking to optimize power management in their electronic systems.

For detailed specifications and application guidance, designers should consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.5014
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess