EN
  • EN
  • DE

LT3032EDE-15#PBF

Part No LT3032EDE-15#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR +-15V 14DFN / Linear Voltage Regulator IC Positive and Negative Fixed 2 Output 150mA, 150mA 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive and Negative
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) ±20V
Voltage - Output (Min/Fixed) ±15V
Voltage Dropout (Max) 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Current - Output 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-PowerWFDFN
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3032
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3032EDE-15#PBF-ND,505-LT3032EDE-15#PBF,-2735-LT3032EDE-15#PBF
Standard Package 91
Win Source Part Number 1316511-LT3032EDE-15#PBF
Ultra Librarian 3D Model Ultra Librarian LT3032EDE-15#PBF CAD Model

Description

Product Overview: LT3032EDE-15#PBF

The LT3032EDE-15#PBF is a high-quality, dual-channel, low-noise, low-dropout voltage linear regulator designed and manufactured by Analog Devices Inc. This precision integrated circuit is specifically engineered to cater to applications that demand a stable and clean power supply. Its dual outputs provide both positive and negative regulated voltages, making it an ideal choice for sensitive analog circuits, such as operational amplifiers, and mixed analog/digital subsystems.

Key Features

  • Dual Output Voltages: The LT3032EDE-15#PBF offers two independent voltage outputs, +15V and -15V, suitable for a variety of applications that require symmetrical power rails.
  • Low Noise: With its low noise performance, this regulator ensures minimal interference in sensitive electronic applications, preserving signal integrity and operational stability.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable applications.
  • High Output Current: Capable of delivering up to 50mA of output current on each channel, it can power a wide range of devices without the need for an additional heat sink.
  • Thermal Protection: The LT3032EDE-15#PBF is equipped with thermal shutdown protection, safeguarding the device against overheating and ensuring long-term reliability.

Applications

  • Precision instrumentation
  • Operational amplifier power supplies
  • Portable battery-powered equipment
  • Data acquisition systems
  • Industrial control systems

Package and Quality

The LT3032EDE-15#PBF comes in a compact, 14-lead DFN package with an exposed pad for enhanced thermal performance, allowing it to be used in space-constrained applications without compromising on power dissipation. Analog Devices Inc. is renowned for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of dual outputs, low noise, and high reliability, the LT3032EDE-15#PBF from Analog Devices Inc. is an excellent choice for designers who require a dependable power solution for their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess