EN
  • EN
  • DE

LT3040EDD#PBF

Part No LT3040EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 200MA 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.6V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 2.6 mA
Current - Supply (Max) 14 mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3040EDD#PBF,-2735-LT3040EDD#PBF
Standard Package 121
Win Source Part Number 1316996-LT3040EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3040EDD#PBF CAD Model

Description

Introducing the LT3040EDD#PBF from Analog Devices Inc.

The LT3040EDD#PBF is a high-performance, low dropout linear regulator (LDO) that delivers up to 200mA of continuous output current with an outstanding noise performance and power supply rejection ratio (PSRR). Designed by Analog Devices Inc., a leader in precision engineering, this LDO offers a unique combination of features that make it ideal for sensitive RF and analog circuitry, as well as for post-regulation applications.

With an input voltage range from 1.8V to 20V, the LT3040EDD#PBF provides a wide range of flexibility for various design requirements. The output voltage is programmable from 0V to 15V, allowing for precise control over your power supply needs. This product comes in a compact, 8-lead DFN package, which is perfect for space-constrained applications.

One of the key features of the LT3040EDD#PBF is its ultra-low noise operation, which is less than 2uVRMS over the 10Hz to 100kHz bandwidth. This makes it an excellent choice for high-fidelity audio applications, precision data conversion systems, and other noise-sensitive applications. Additionally, the LDO boasts a high PSRR of greater than 70dB at 1MHz, ensuring stable output even with a noisy input supply.

The LT3040EDD#PBF also offers fast transient response and high bandwidth, which are critical for maintaining output voltage stability during rapid load changes. Furthermore, its internal protection features include reverse battery protection, current limiting, and thermal limiting, which safeguard the device and the application in adverse conditions.

This LDO is designed for ease of use, requiring only a minimum of external components for operation. The use of ceramic capacitors, which are small in size and offer good performance, is compatible with the LT3040EDD#PBF, further reducing the overall footprint of the power supply design.

In summary, the LT3040EDD#PBF from Analog Devices Inc. is a versatile and reliable solution for applications requiring a high-quality, low-noise power supply. Its combination of performance, protection features, and ease of use make it an excellent choice for designers looking to enhance the performance and integrity of their sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7062 $58.5310
11+ $9.6051 $105.6561
17+ $9.3050 $158.1850
23+ $9.0048 $207.1104
29+ $8.7047 $252.4363
39+ $7.8042 $304.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess