EN
  • EN
  • DE

LT3042HDD#TRPBF

Part No LT3042HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.35V @ 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3042
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3042HDD#TRPBF-ND,LT3042HDD#TRPBFTR,LT3042HDD#TRPBFCT,LT3042HDD#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1323640-LT3042HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3042HDD#TRPBF CAD Model

Description

Product Overview: LT3042HDD#TRPBF

The LT3042HDD#TRPBF is a high-performance, low-noise, low-dropout voltage linear regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is designed to deliver up to 200mA of continuous output current with a dropout voltage of only 135mV at full load. It is an ideal solution for noise-sensitive applications such as precision instrumentation, RF, and mixed-signal circuitry where power supply noise can adversely affect system performance.

This particular model comes in a compact DFN (dual flat no-lead) package, which is suitable for space-constrained applications. It is designed to operate over a wide input voltage range from 1.8V to 20V, making it versatile for various systems. The LT3042HDD#TRPBF provides excellent line and load regulation and has a programmable output voltage from 0V to 15V.

Key Features:

  • Ultra-Low Noise: The LT3042HDD#TRPBF boasts an ultra-low noise performance of only 0.8µVRMS (10Hz to 100kHz), which is essential for sensitive electronic applications.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 79dB at 1MHz, this regulator can suppress a wide range of power supply noise, ensuring a clean and stable output voltage.
  • Fast Transient Response: The fast transient response of this device helps maintain a steady output voltage even during quick changes in load, which is critical for maintaining the performance of high-speed and precision circuits.
  • Low Dropout Voltage: A low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Thermal Protection: The LT3042HDD#TRPBF includes internal thermal limit circuitry that protects the device under over-temperature conditions.
  • Wide Operating Temperature Range: This regulator is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The LT3042HDD#TRPBF is ideal for a variety of applications, including:

  • Precision instrumentation
  • High-end audio equipment
  • Data acquisition systems
  • Medical equipment
  • Radios and RF systems
  • Mixed-signal designs

With its exceptional performance, the LT3042HDD#TRPBF from Analog Devices Inc. is a top choice for designers looking for a reliable, low-noise power solution that does not compromise on quality or efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2704 $50.8928
17+ $5.9655 $101.4135
26+ $5.7790 $150.2540
36+ $5.5926 $201.3336
47+ $5.4062 $254.0914
62+ $4.8469 $300.5078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess