EN
  • EN
  • DE

LT3065EDD-3.3#PBF

Part No LT3065EDD-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 10DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.51V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 25 mA
PSRR 71dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3065
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3065EDD-3.3#PBF
Standard Package 121
Win Source Part Number 1316999-LT3065EDD-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3065EDD-3.3#PBF CAD Model

Description

Product Overview: LT3065EDD-3.3#PBF

The LT3065EDD-3.3#PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with an impressive feature set. Crafted for applications that demand low noise, high voltage accuracy, and simple and reliable operation, this LDO is a robust solution for powering sensitive analog and digital circuits.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout Voltage: Capable of operating with a very small difference between the input and output voltage, enhancing efficiency and allowing operation under a wider range of input voltages.
  • Low Noise: With its low noise performance, it is ideal for noise-sensitive applications such as precision instrumentation, RF supply, and audio amplifiers.
  • Maximum Output Current: The device can deliver up to 45mA of continuous output current, suitable for a variety of low power applications.
  • Stable with Low ESR Ceramic Capacitors: Stability with ceramic output capacitors ensures reliability and simplifies the design.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from adverse conditions.

Applications

The LT3065EDD-3.3#PBF is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller supplies
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Package and Quality

Encased in a small 10-lead (3mm × 3mm) DFN package, the LT3065EDD-3.3#PBF is designed for compact and space-constrained applications. The product is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental sustainability and quality. It is also supported by rigorous testing and quality control measures to ensure high reliability and performance in the field.

Overall, the LT3065EDD-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-quality LDO voltage regulator that combines low noise, high accuracy, and ease of use in a compact package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6313 $50.6817
22+ $4.6206 $101.6532
34+ $4.4762 $152.1908
47+ $4.3318 $203.5946
60+ $4.1874 $251.2440
80+ $3.7542 $300.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess