EN
  • EN
  • DE

LT3065HDD-1.2#PBF

Part No LT3065HDD-1.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 10DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.51V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 25 mA
PSRR 78dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3065
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1316973-LT3065HDD-1.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT3065HDD-1.2#PBF CAD Model

Description

Introducing the LT3065HDD-1.2#PBF from Analog Devices Inc.

The LT3065HDD-1.2#PBF is a high-performance, low dropout linear regulator (LDO) designed to deliver a continuous output current of up to 500mA with a fixed output voltage of 1.2V. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this LDO is part of their extensive range of power management solutions.

Featuring a wide input voltage range from 1.8V to 45V, the LT3065HDD-1.2#PBF is suitable for a variety of applications, from automotive to industrial systems where a stable and precise voltage is critical. The device ensures a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, making it highly efficient in a range of operating conditions.

The LT3065HDD-1.2#PBF is equipped with several protective features that safeguard the regulator and the application it is used in. Overcurrent protection, reverse battery protection, thermal protection, and reverse current protection are all integrated into the device, ensuring reliable and secure operation even under abnormal conditions.

Designed with a low noise reference, the LT3065HDD-1.2#PBF minimizes the output noise, making it an excellent choice for sensitive RF supply applications and precision instrumentation. The device also features fast transient response, which is essential for applications that demand quick changes in load current.

For designers looking for flexibility, the LT3065HDD-1.2#PBF offers an adjustable version with an external resistor divider, allowing for a custom output voltage setting. This LDO comes in a compact DFN package, which is ideal for space-constrained applications while providing excellent thermal performance.

Overall, the LT3065HDD-1.2#PBF from Analog Devices Inc. is a robust, efficient, and versatile voltage regulator solution that meets the stringent requirements of a wide range of applications. Its combination of performance, protection features, and low noise operation makes it a top choice for designers seeking a reliable power management component.

Key Features:

  • Fixed Output Voltage: 1.2V
  • Output Current: Up to 500mA
  • Wide Input Voltage Range: 1.8V to 45V
  • Low Dropout Voltage
  • Integrated Protection Features
  • Low Output Noise
  • Fast Transient Response
  • Compact DFN Package

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess