EN
  • EN
  • DE

LT3072EUFF#PBF

Part No LT3072EUFF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2.5A 36QFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A 36-QFN (4x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 4V
Voltage - Output (Max) 3.3V
Current - Output 2.5A
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (4x7)
Base Product Number LT3072
Standard Package 52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349955-LT3072EUFF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3072EUFF#PBF CAD Model

Description

Introducing the LT3072EUFF#PBF from Analog Devices Inc.

The LT3072EUFF#PBF is a cutting-edge power management integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to cater to applications requiring precise voltage regulation and efficient power distribution, making it an ideal choice for a wide range of electronic devices and systems.

Key Features:

  • Dual Channel Operation: The LT3072EUFF#PBF is equipped with two independent low-dropout (LDO) regulators, offering flexibility in managing dual supply rails with excellent noise and ripple performance.
  • Wide Input Voltage Range: It operates with an input voltage range from 1.8V to 20V, enabling it to support various applications and accommodate different power supply levels.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing versatility to meet the specific voltage requirements of your circuit.
  • High Output Current: Each channel can deliver up to 2.5A of continuous output current, ensuring reliable power for high-demand components.
  • Low Noise Performance: With its ultra-low noise and high PSRR (Power Supply Rejection Ratio), the LT3072EUFF#PBF is perfect for sensitive applications like RF, precision instrumentation, and mixed-signal circuits.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.

Applications:

The LT3072EUFF#PBF's robust feature set makes it suitable for a diverse array of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Medical equipment
  • Industrial controls
  • Automotive electronics
  • Portable devices

Equipped with a compact, surface-mount LGA package, the LT3072EUFF#PBF offers a space-saving solution for modern electronics where board real estate is at a premium. Its high efficiency and reliability make it an excellent choice for designers looking to optimize their power management systems.

Analog Devices Inc. ensures that the LT3072EUFF#PBF meets the highest quality and performance standards, offering designers a dependable and versatile power management solution. With its combination of features, this product stands out as a top-tier component for any power-critical application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2300 $54.4600
5+ $22.3426 $111.7130
7+ $21.6444 $151.5108
10+ $20.9462 $209.4620
13+ $20.2480 $263.2240
17+ $18.1534 $308.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess