EN
  • EN
  • DE

LT3086MPFE#TRPBF

Part No LT3086MPFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 2.1A 16TSSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 2.1A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 32V
Voltage Dropout (Max) 0.54V @ 2.1A
Current - Output 2.1A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 88 mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3086
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244999-LT3086MPFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3086MPFE#TRPBF CAD Model

Description

Product Overview: LT3086MPFE#TRPBF

The LT3086MPFE#TRPBF is a robust, high-performance low dropout linear regulator (LDO) from Analog Devices Inc. This versatile component is designed to cater to a wide array of applications requiring precise voltage regulation and high reliability. With its advanced design, the LT3086MPFE#TRPBF is particularly well-suited for harsh environments and demanding applications.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 1.6V to 36V, making it flexible for various power supply configurations.
  • Adjustable Output: Users can set the output voltage from 0.4V to 32V, providing a broad spectrum of voltage levels to meet different requirements.
  • High Current Capability: The LT3086MPFE#TRPBF can deliver up to 2.1A of continuous output current, sufficient for a multitude of applications.
  • Thermal Protection: With its built-in thermal shutdown and current limiting features, the device ensures safe operation under excessive load conditions.
  • Stability: The regulator maintains stability with ceramic, tantalum, and aluminum electrolytic capacitors, offering flexibility in design.
  • Extended Temperature Range: This particular model is designed to operate reliably over a wide temperature range, making it ideal for industrial and automotive applications.

Applications

The LT3086MPFE#TRPBF is a versatile component that can be integrated into a broad range of electronic systems. Some of its typical applications include:

  • Automotive electronics
  • Industrial power supplies
  • Portable electronic devices
  • Data communication systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3086MPFE#TRPBF is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether you're designing a sophisticated medical device or a rugged piece of industrial machinery, the LT3086MPFE#TRPBF from Analog Devices Inc. provides the regulation precision and durability you need.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8411 $54.2055
12+ $8.8953 $106.7436
18+ $8.6173 $155.1114
24+ $8.3394 $200.1456
32+ $8.0614 $257.9648
42+ $7.2274 $303.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess