EN
  • EN
  • DE

LT3088IDD#PBF

Part No LT3088IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 800MA 8DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 34.5V
Voltage Dropout (Max) 1.6V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 50.5 µA
Current - Supply (Max) 2 mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT3088
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3088IDD#PBF
Standard Package 121
Win Source Part Number 1323612-LT3088IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3088IDD#PBF CAD Model

Description

Product Overview: LT3088IDD#PBF

The LT3088IDD#PBF is a robust, high-performance linear regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular component is a part of their expansive line of power management solutions and stands out for its durability, precision, and ease of use.

Key Features

  • Extended Safe Operating Area: The LT3088 is designed to handle a wide input voltage range from 1.2V to 36V, providing a stable output voltage with excellent line and load regulation.
  • Adjustable Output: Users can set the output voltage from 0V to 34.5V with a single resistor, offering great flexibility for various applications.
  • Current Source Reference: This device features a 1A low dropout regulator (LDO) that operates as a current source or current limiter, making it versatile for multiple circuit configurations.
  • Thermal Protection: The LT3088 comes with internal over-temperature protection, ensuring reliable performance under a range of thermal conditions.
  • Stable with Low ESR Capacitors: It remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, eliminating the need for special types of output capacitors.

Applications

The LT3088IDD#PBF is suitable for a broad array of applications, including but not limited to:

  • Power supplies for sensitive electronic equipment
  • Post-regulation for switching power supplies
  • Industrial and automotive applications
  • Battery-powered devices
  • Microprocessor supply

Package and Quality

The component comes in a 12-lead DFN (4mm x 3mm) package, which is compact and suitable for space-constrained applications. The part number LT3088IDD#PBF indicates that it is RoHS compliant and lead (Pb)-free, reflecting Analog Devices' commitment to environmental sustainability. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliability across a wide temperature range.

Conclusion

The LT3088IDD#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, adjustable linear regulator. Its robust design, combined with ease of use and flexibility, makes it a go-to solution for a multitude of power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess