EN
  • EN
  • DE
  • IT

LT3094EDD#TRPBF

Part No LT3094EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 500MA 12DFN  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -2.3V
Voltage - Output (Min/Fixed) -19.5V
Voltage - Output (Max) 0V
Voltage Dropout (Max) 0.41V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 2.35 mA
Current - Supply (Max) 23 mA
PSRR 108dB ~ 28dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3094
Other Names ,-2735-LT3094EDD#TRPBFTR,-2735-LT3094EDD#TRPBFCT,505-LT3094EDD#TRPBFTR,505-LT3094EDD#TRPBFDKR,505-LT3094EDD#TRPBFCT,-2735-LT3094EDD#TRPBFTR,LT3094EDD#TRPBF,-2735-LT3094EDD#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245006-LT3094EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3094EDD#TRPBF CAD Model

Description

Analog Devices Inc. LT3094EDD#TRPBF

The LT3094EDD#TRPBF is a high-performance, low dropout negative linear regulator designed and manufactured by Analog Devices Inc. This advanced component is designed to deliver continuous output current up to 500mA with a wide input voltage range, making it a versatile choice for a variety of applications that require a reliable negative voltage supply.

Featuring a low dropout voltage of only 300mV at full load, the LT3094 ensures efficient operation even in scenarios where the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the energy extraction from the battery is crucial.

The device comes in a compact 10-lead DFN package with a 3mm x 3mm footprint, making it an excellent choice for space-constrained applications. The small form factor does not compromise its performance, as the LT3094EDD#TRPBF offers excellent regulation characteristics, including line and load regulation, ensuring a stable output voltage under varying conditions.

One of the key features of this regulator is its low noise operation, which is essential for sensitive applications such as precision instrumentation, medical devices, and audio equipment. The LT3094EDD#TRPBF boasts a low noise output without the need for an additional noise reduction filter, simplifying design and reducing component count.

Additionally, the device provides several protective features to ensure the safety and reliability of the end application. These include overcurrent protection, thermal shutdown, and reverse battery protection. The LT3094EDD#TRPBF also offers an adjustable output voltage, which can be set via external resistors, giving designers the flexibility to tailor the voltage to specific needs.

With its robust feature set, the LT3094EDD#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking for a high-quality, reliable negative linear regulator for their next project. Whether you're designing power supplies, developing precision analog circuits, or creating portable electronic devices, this regulator is engineered to meet your stringent requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.5473
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.4364
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3127 $58.1889
15+ $6.8207 $102.3105
23+ $6.6076 $151.9748
32+ $6.3944 $204.6208
41+ $6.1813 $253.4333
55+ $5.5418 $304.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,353 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess