EN
  • EN
  • DE

LT3686HDD#PBF

Part No LT3686HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 37V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3686
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340005-LT3686HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3686HDD#PBF CAD Model

Description

The LT3686HDD#PBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This advanced component is part of the LT3686 series, known for its reliability and versatility in managing power requirements in electronic systems.

Key Features

  • Adjustable Output Voltage: The regulator allows for an adjustable output voltage range, providing flexibility for various voltage requirements.
  • High Efficiency: With its efficient design, the LT3686HDD#PBF ensures minimal power loss during conversion, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating different levels of input power and making it suitable for diverse applications.
  • Robust Thermal Performance: The device is designed to operate reliably in challenging thermal environments, ensuring consistent performance.
  • Integrated Protection Features: It includes features such as over-temperature protection and over-current protection, safeguarding the device and the system it powers.

Applications

The LT3686HDD#PBF is ideal for use in a variety of electronic devices and systems, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive and industrial supplies
  • Telecommunications infrastructure
  • Embedded systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3686HDD#PBF is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. The product is designed for longevity and is backed by the company's reputation for producing reliable and durable electronic components.

Product Specifications

Parameter Specification Part Number LT3686HDD#PBF Manufacturer Analog Devices Inc. Category Integrated Circuits (ICs) Subcategory PMIC - Voltage Regulators - DC DC Switching Regulators Package / Case 10-WFDFN Exposed Pad

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess