EN
  • EN
  • DE

LTC3855IUJ

Part No LTC3855IUJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3855
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351039-LTC3855IUJ
Ultra Librarian 3D Model Ultra Librarian LTC3855IUJ CAD Model

Description

Analog Devices Inc. LTC3855IUJ: High-Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3855IUJ is a state-of-the-art dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc., a leader in high-performance analog technology. This controller is designed to drive all N-channel power MOSFET stages, which can lead to significant efficiency improvements in your power management solutions. Its robust feature set and flexible design make it an ideal choice for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices.

One of the standout features of the LTC3855IUJ is its wide input voltage range of 4.5V to 38V, which allows it to accommodate a variety of power sources, including intermediate bus voltages and battery-powered applications. Its output voltage is adjustable down to 0.6V with a high accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.

The LTC3855IUJ also boasts a powerful 1.1Ω onboard gate drivers, which are designed to minimize losses and improve efficiency. Additionally, the controller supports selectable operating modes, including Burst Mode® operation for high efficiency at light loads and forced continuous mode for noise-sensitive applications. The phase-lockable fixed frequency can be set from 250kHz to 770kHz, and it also has the capability for synchronization to an external clock, providing flexibility in managing system power requirements and electromagnetic interference (EMI) concerns.

For enhanced system reliability, the LTC3855IUJ includes a range of protection features. These include overvoltage, undervoltage, and overcurrent protection, which safeguard the system under abnormal operating conditions. The device also features a differential output voltage sensing for precise regulation and an onboard PLL for precise clock synchronization.

The LTC3855IUJ is available in a compact 40-lead (5mm × 5mm) QFN package, which is suitable for space-constrained applications. With its advanced design and comprehensive feature set, the LTC3855IUJ from Analog Devices Inc. is a top-tier solution for designers looking to optimize power efficiency and performance in their next-generation electronic systems.

For more detailed information, including application notes and datasheets, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1418 $54.8508
14+ $7.5010 $105.0140
21+ $7.2666 $152.5986
29+ $7.0322 $203.9338
37+ $6.7978 $251.5186
50+ $6.0946 $304.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess