EN
  • EN
  • DE

ADM7160ACPZN3.3-R2

Part No ADM7160ACPZN3.3-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 6LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.23V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 350 µA
PSRR 54dB ~ 43dB (100kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADM7160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM7160ACPZN3.3-R2CT,ADM7160ACPZN3.3-R2CT,-2735-ADM7160ACPZN3.3-R2CT,ADM7160ACPZN3.3-R2DKR,505-ADM7160ACPZN3.3-R2TR,505-ADM7160ACPZN3.3-R2DKR,ADM7160ACPZN3.3-R2TR-ND,ADM7160ACPZN3.3-R2TR,ADM7160ACPZN3.3-R2CT-ND,ADM7160ACPZN3.3-R2DKR-ND
Standard Package 250
Win Source Part Number 1188425-ADM7160ACPZN3.3-R2
Ultra Librarian 3D Model Ultra Librarian ADM7160ACPZN3.3-R2 CAD Model

Description

ADM7160ACPZN3.3-R2 Ultra-Low Noise LDO Regulator

The ADM7160ACPZN3.3-R2 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and clean power supply in noise-sensitive applications. With its ultra-low noise output and high power supply rejection ratio (PSRR), this regulator is ideal for powering precision analog circuits, RF systems, and other critical components that demand a pure voltage source.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a common voltage level for digital and analog circuits.
  • Ultra-Low Noise: Features an exceptionally low output noise of only 1.0 µV RMS, making it suitable for sensitive applications such as PLLs, VCOs, and high-speed data converters.
  • High PSRR: Offers a high power supply rejection ratio of 80 dB up to 10 kHz, which helps to suppress variations in the input voltage and maintain a steady output.
  • Low Dropout: The device's low dropout performance ensures efficient operation even with minimal differences between the input and output voltages.
  • Current Capacity: Capable of delivering up to 200 mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Package Type: Available in a compact 6-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADM7160ACPZN3.3-R2 is versatile and can be used in a variety of settings, including:

  • Precision instrumentation
  • Medical devices
  • Data acquisition systems
  • Professional audio equipment
  • Communications infrastructure
  • Battery-powered devices

With its combination of low noise, high PSRR, and stable output, the ADM7160ACPZN3.3-R2 is an excellent choice for engineers looking to improve the performance and reliability of their sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess