EN
  • EN
  • DE

LT4276AIUFD#PBF

Part No LT4276AIUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4276
Other Names LT4276AIUFD#PBF,-2735-LT4276AIUFD#PBF,505-LT4276AIUFD#PBF
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253122-LT4276AIUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4276AIUFD#PBF CAD Model

Description

The LT4276AIUFD#PBF is a cutting-edge Power over Ethernet (PoE) interface and PWM controller integrated circuit, manufactured by the renowned Analog Devices Inc. This innovative component is designed to simplify the implementation of PoE-powered devices, streamlining the process of delivering both data and power over a single Ethernet cable. It is a perfect solution for a wide range of applications, including network cameras, wireless access points, and IoT devices.

Key Features

  • Integrated PoE Interface: The LT4276AIUFD#PBF seamlessly integrates the PoE interface controller, ensuring compatibility with IEEE 802.3 PoE standards, including detection, classification, and current limit functions.
  • Advanced PWM Controller: The device includes a sophisticated PWM controller that supports a variety of topologies, such as isolated converters, making it versatile for different power supply designs.
  • High Temperature Operation: Engineered for reliability, this component operates at an industrial temperature range, ensuring performance in demanding environments.
  • Robust Protection Features: The product comes with comprehensive protection features, including thermal shutdown, UVLO (under-voltage lockout), and over-current protection, enhancing system safety and longevity.
  • Compact Package: Housed in a QFN package, the LT4276AIUFD#PBF is designed for space-constrained applications, providing a compact and efficient solution for PoE-enabled devices.

Applications

The versatility of the LT4276AIUFD#PBF makes it suitable for a variety of applications where PoE is beneficial. It is commonly used in:

  • Enterprise and Industrial Networking Equipment
  • IP Security Cameras
  • Wireless Access Points
  • Remote Sensors and Monitoring Systems
  • VoIP Phones

Technical Specifications

The LT4276AIUFD#PBF is designed to meet the rigorous demands of modern PoE applications. Some of its technical specifications include:

  • Compliance with IEEE 802.3af/at/bt PoE standards
  • Wide input voltage range
  • Programmable power classification
  • Support for multiple output topologies
  • High efficiency and low thermal resistance

The LT4276AIUFD#PBF from Analog Devices Inc. represents a robust and efficient solution for powering Ethernet-connected devices, merging power and connectivity to drive innovation in networked applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1567 $55.7835
11+ $9.1543 $100.6973
17+ $8.8682 $150.7594
24+ $8.5821 $205.9704
31+ $8.2961 $257.1791
41+ $7.4378 $304.9498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess