EN
  • EN
  • DE

LT5401AIMSE#PBF

Part No LT5401AIMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±7.5% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±7.5%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401AIMSE#PBF,-2735-LT5401AIMSE#PBF
Standard Package 50
Win Source Part Number 1328248-LT5401AIMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT5401AIMSE#PBF CAD Model

Description

Manufacturer: Analog Devices Inc.

The LT5401AIMSE#PBF from Analog Devices is a high-precision, quad matched resistor network that offers an exceptional level of matching and stability, making it an ideal choice for precision applications. This component is part of a series of resistor networks that are designed to provide accurate and stable performance across a wide range of environmental conditions.

Key Features:

  • Matched Resistors: The LT5401AIMSE#PBF contains four precision-matched resistors that ensure consistent performance and reduce variability in your circuit.
  • Temperature Coefficient: With an excellent temperature coefficient, this resistor network maintains its resistance value over a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Tight Ratio Tolerance: The tight ratio tolerance of the resistors minimizes the effect of common-mode errors in applications such as differential amplifiers and precision dividers.
  • Low Profile: The low-profile MSOP-16 package allows for compact PCB design and is suitable for space-constrained applications.
  • RoHS Compliant: This product complies with RoHS standards, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications:

The LT5401AIMSE#PBF is an exceptional choice for use in precision analog circuits. Its applications include:

  • Differential amplifiers
  • Precision dividers
  • Reference voltage circuits
  • Bridge circuits
  • Strain gauge amplifiers

Technical Specifications:

Parameter Value
Resistance Value Typically 10kΩ per resistor
Number of Resistors 4
Package Type MSOP-16
Operating Temperature -40°C to +125°C
Ratio Tolerance ±0.01%
Temperature Coefficient 2 ppm/°C

With its precision and stability, the LT5401AIMSE#PBF is an ideal solution for designers seeking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess