EN
  • EN
  • DE

LT6604IUFF-5#PBF

Part No LT6604IUFF-5#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 34QFN / Differential IC Driver 34-QFN (4x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Differential
Applications Driver
Mounting Surface Mount
Case / Package 34-WFQFN Exposed Pad
Supplier Device Package 34-QFN (4x7)
Base Product Number LT6604
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT6604IUFF-5#PBF
Standard Package 52
Win Source Part Number 1319299-LT6604IUFF-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6604IUFF-5#PBF CAD Model

Description

The LT6604IUFF-5#PBF is a high-performance, dual matched filter component designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product features a pair of matched filters that can be configured either as bandpass or lowpass filters, making it a versatile solution for a variety of signal processing applications.

Key Features

  • Matched Filters: The device includes two precision-matched filters that ensure consistent performance across the channels, which is crucial for applications requiring tight phase and amplitude matching.
  • High Frequency: With its ability to operate at high frequencies, the LT6604IUFF-5#PBF is suitable for RF and IF applications, as well as high-speed data communications.
  • Flexibility: Users can configure the filters as either bandpass or lowpass depending on the application needs, providing flexibility in design.
  • Fixed Frequency: The fixed frequency of 5MHz is optimized for specific application requirements, ensuring a precise filtering solution.
  • Low Distortion: The device is designed to minimize distortion, allowing for the clean and accurate transmission of signals.
  • Integrated Solution: By integrating two matched filters into a single package, the LT6604IUFF-5#PBF simplifies design and reduces board space requirements.

Applications

The LT6604IUFF-5#PBF is ideal for use in a range of applications, including:

  • Wireless Infrastructure
  • Differential Signal Processing
  • IF Sampling Receivers
  • Data Acquisition Systems
  • Communication Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6604IUFF-5#PBF is built to meet high standards, ensuring stable performance even in demanding environments. The product is packaged in a compact, 16-lead QFN package and is specified for operation from -40°C to 85°C, catering to a wide range of industrial applications.

Whether you are designing a sophisticated communication system or a high-precision data acquisition system, the LT6604IUFF-5#PBF provides the performance and reliability you need to ensure your application operates at its best.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess