EN
  • EN
  • DE

LT6700HS6-3#WTRMPBF

Part No LT6700HS6-3#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description UP, L V, 2X COMP W/ 400MV REF / Comparator with Voltage Reference Open-Collector TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 10µA @ 18V
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package TSOT-23-6
Base Product Number LT6700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT6700HS6-3#WTRMPBFCT,161-LT6700HS6-3#WTRMPBFTR,161-LT6700HS6-3#WTRMPBFTR-ND,505-LT6700HS6-3#WTRMPBFTR,505-LT6700HS6-3#WTRMPBFCT,-2735-LT6700HS6-3#WTRMPBFDKR,505-LT6700HS6-3#WTRMPBFDKR
Standard Package 500
Win Source Part Number 1317986-LT6700HS6-3#WTRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-3#WTRMPBF CAD Model

Description

Introducing the LT6700HS6-3#WTRMPBF Comparator from Analog Devices Inc.

The LT6700HS6-3#WTRMPBF is a distinguished low power, dual input comparator with an integrated reference from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is designed to offer robust performance for a wide array of applications where voltage monitoring and signal discrimination are crucial.

Encased in a compact 6-lead SOT-23 package, the LT6700HS6-3#WTRMPBF incorporates two voltage comparators and a precise 400mV reference in a single chip, offering a streamlined solution for systems where space is at a premium. The comparator boasts a supply voltage range of 1.4V to 18V, which allows for flexible deployment in both low and high-voltage applications. Its low operating current of just 6.5μA per comparator makes it an excellent choice for battery-powered and portable devices where power efficiency is paramount.

The LT6700HS6-3#WTRMPBF features internal hysteresis which ensures clean, chatter-free output transitions even in the presence of noise, a common challenge in industrial environments. This characteristic, combined with its fast 25μs propagation delay, makes the comparator ideal for fast and reliable voltage monitoring and level detection tasks.

One of the two comparators has an integrated reference voltage of 400mV, while the other comparator allows for an adjustable threshold via external resistors. This flexibility enables the LT6700HS6-3#WTRMPBF to be tailored to specific design requirements, making it a versatile component for a multitude of applications, including window comparators, threshold detectors, battery monitors, power supply monitors, and many other circuits requiring precision voltage comparison.

With its extended temperature range, the LT6700HS6-3#WTRMPBF is designed to perform reliably in demanding environments, making it suitable for automotive, industrial, and outdoor applications. The device's robust design is complemented by its ability to interface directly with TTL/CMOS logic, further simplifying system integration.

Overall, the LT6700HS6-3#WTRMPBF from Analog Devices Inc. is a high-performance, versatile solution for designers looking to enhance the accuracy and efficiency of their voltage monitoring and signal processing applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess