EN
  • EN
  • DE

LT7101IUHE#PBF

Part No LT7101IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 1A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LT7101
Other Names -2735-LT7101IUHE#PBF,LT7101IUHE#PBF,505-LT7101IUHE#PBF
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249877-LT7101IUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LT7101IUHE#PBF CAD Model

Description

The LT7101IUHE#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of a wide range of industrial, automotive, and consumer applications. With its advanced design, this op-amp delivers exceptional accuracy and stability, making it an ideal choice for critical signal processing tasks.

Key Features:

  • Precision Performance: The LT7101IUHE#PBF boasts outstanding precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • High-Speed Operation: With a fast slew rate and wide bandwidth, this operational amplifier is capable of handling high-speed signals, making it suitable for fast data acquisition systems, filters, and high-performance audio applications.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications requiring a high signal-to-noise ratio, such as medical instrumentation and precision sensors.
  • Stable with Capacitive Loads: The LT7101IUHE#PBF is designed to remain stable with capacitive loads, providing reliable performance in applications with dynamic load conditions.
  • Robust Power Supply Range: It operates over a wide range of power supply voltages, accommodating various system designs and ensuring flexibility in application deployment.

Applications:

  • Automotive Control Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Audio Electronics
  • Precision Instruments

The LT7101IUHE#PBF comes in a compact, surface-mount package that is designed to save space on printed circuit boards while providing robust environmental and mechanical performance. Whether you're designing a sophisticated audio interface, a precise measurement system, or a high-speed control circuit, the LT7101IUHE#PBF from Analog Devices Inc. offers the performance and reliability you need.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0681 $63.2043
6+ $17.2866 $103.7196
9+ $16.7464 $150.7176
13+ $16.2062 $210.6806
16+ $15.6660 $250.6560
22+ $14.0454 $308.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess