EN
  • EN
  • DE

LT8301IS5#WTRPBF

Part No LT8301IS5#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42VIN UP NO-OPTO ISO FLY CONV W/ / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A (Switch) SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 42V
Voltage - Output (Max) 65V (Switch)
Current - Output 1.2A (Switch)
Frequency - Switching Down to 10kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8301IS5#WTRPBFCT,505-LT8301IS5#WTRPBFTR,505-LT8301IS5#WTRPBFDKR,161-LT8301IS5#WTRPBFTR,161-LT8301IS5#WTRPBFTR-ND
Standard Package 2,500
Win Source Part Number 1317444-LT8301IS5#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LT8301IS5#WTRPBF CAD Model

Description

Introducing the LT8301IS5#WTRPBF from Analog Devices Inc.

The LT8301IS5#WTRPBF is a high-performance, monolithic micropower isolated flyback converter from the esteemed manufacturer Analog Devices Inc. This sophisticated component is designed to significantly simplify the process of designing an isolated DC/DC converter. With no optocoupler, third winding, or signal transformer required for feedback since the output voltage is sensed from the primary-side flyback waveform, the LT8301IS5#WTRPBF offers a compact and efficient solution for a variety of applications.

This innovative product operates over a wide input voltage range of 3V to 100V, making it versatile for various applications, from automotive and industrial to telecom and portable devices. The LT8301IS5#WTRPBF is capable of delivering up to 5 watts of output power, making it a suitable choice for small to medium power requirements. Its current-mode topology enables fast transient response and excellent loop stability.

Featuring a low-ripple Burst Mode operation, the LT8301IS5#WTRPBF maintains high efficiency at low output currents while ensuring ultra-low quiescent current, making it ideal for battery-operated systems where power efficiency is critical. The internal compensation and soft-start features reduce external component count, further simplifying the design and minimizing the overall solution footprint.

The device is housed in a compact SOT-23 package, which is highly valued for space-constrained applications. The LT8301IS5#WTRPBF also includes an internal 1A, 150V power switch, further reducing the external parts needed and simplifying the design process.

For safety and reliability, the LT8301IS5#WTRPBF incorporates various protection features, including undervoltage lockout, thermal shutdown, and output short-circuit protection, ensuring that the device operates within safe parameters under various conditions.

Overall, the LT8301IS5#WTRPBF from Analog Devices Inc. is a smart choice for designers looking for an efficient, reliable, and easy-to-implement solution for isolated power supply designs. Its combination of performance, integration, and safety features make it an essential component for a myriad of isolated DC/DC converter applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9758 $55.8064
18+ $5.7238 $103.0284
28+ $5.5449 $155.2572
38+ $5.3660 $203.9080
49+ $5.1872 $254.1728
65+ $4.6506 $302.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess