EN
  • EN
  • DE

LT8602ELXE#PBF

Part No LT8602ELXE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD 48QFP / Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 4 Output 1.5A, 1.8A, 2.5A 48-LQFP Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V, 1V
Voltage - Output (Max) 42V
Current - Output 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-LQFP Exposed Pad
Supplier Device Package 48-eLQFP (7x7)
Base Product Number LT8602
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8602ELXE#PBF
Standard Package 250
Win Source Part Number 1317387-LT8602ELXE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8602ELXE#PBF CAD Model

Description

The LT8602ELXE#PBF is a cutting-edge quad channel, monolithic buck regulator from Analog Devices Inc., designed for applications requiring low power consumption and high efficiency. This versatile component integrates four independent step-down regulators in a single package, making it an ideal solution for compact and complex multi-rail systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 42V, accommodating a variety of supply sources, including automotive batteries and industrial supplies.
  • High Efficiency: Each channel is capable of delivering up to 1.5A of continuous output current with high efficiency, reducing thermal issues and extending battery life in portable applications.
  • Low Quiescent Current: The LT8602ELXE#PBF features a low quiescent current, which is crucial for battery-powered and always-on applications.
  • Multiple Output Voltages: The regulator supports a wide range of output voltages, enabling it to power various circuits from a single input source.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing flexibility in optimizing performance and minimizing external component size.

Applications

The LT8602ELXE#PBF is designed for use in a broad array of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Supply Systems
  • Battery-Powered Devices
  • Multi-Rail Power Supply Designs

Reliability and Packaging

Encased in a thermally efficient 38-lead QFN package, the LT8602ELXE#PBF is engineered to maintain its performance across a wide temperature range, making it suitable for harsh environments. The product's robust design adheres to the high-quality standards set by Analog Devices Inc., ensuring reliable operation and longevity in critical applications.

Ordering Information

The LT8602ELXE#PBF can be ordered with the specific part number to ensure you receive the exact configuration for your application needs. For further technical information, detailed datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess