EN
  • EN
  • DE

LT8608EMSE#TRPBF

Part No LT8608EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP / Buck Switching Regulator IC Positive Adjustable 0.778V 1 Output 1.5A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.778V
Voltage - Output (Max) 42V
Current - Output 1.5A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8608
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349673-LT8608EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8608EMSE#TRPBF CAD Model

Description

Analog Devices Inc. Presents LT8608EMSE#TRPBF

The LT8608EMSE#TRPBF is a high-performance, compact, synchronous step-down monolithic regulator designed by Analog Devices Inc. This advanced power solution is tailored for applications requiring efficient power conversion, low EMI, and a wide input voltage range. Its versatile design makes it an ideal choice for automotive, industrial, and telecommunications equipment.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.0V to 42V, making it suitable for a variety of supply sources, including those prone to high-voltage transients.
  • High Efficiency: With its synchronous rectification topology, the LT8608EMSE#TRPBF achieves high efficiency at various load conditions, minimizing heat generation and power loss.
  • Low EMI Emissions: It features Silent Switcher® architecture that significantly reduces electromagnetic interference (EMI), facilitating compliance with stringent EMI standards.
  • Fast Minimum On-Time: The device offers ultra-fast minimum on-time, which allows for high-frequency operation at high step-down ratios, beneficial for high-voltage input to low-voltage output conversion.
  • Compact Package: Housed in a 16-lead MSOP package with an exposed pad for improved thermal performance, the LT8608EMSE#TRPBF is ideal for space-constrained applications.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and thermal protection to ensure reliable operation under adverse conditions.

Applications

The versatility of the LT8608EMSE#TRPBF makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automotive power supplies, where robustness and reliability are paramount.
  • Industrial control systems requiring efficient power conversion across a wide input range.
  • Telecommunication infrastructure where low EMI is necessary to maintain signal integrity.
  • Portable devices where compact size and high efficiency are needed to maximize battery life.

Analog Devices Inc. has engineered the LT8608EMSE#TRPBF to meet the rigorous demands of modern electronic systems, providing designers with a flexible, efficient, and reliable power management solution. With its advanced features and robust protection mechanisms, this regulator stands out as a prime choice for your power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2369 $50.8428
29+ $3.4764 $100.8156
45+ $3.3678 $151.5510
62+ $3.2592 $202.0704
80+ $3.1505 $252.0400
107+ $2.8246 $302.2322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess