EN
  • EN
  • DE

74AVC2T45GT,115

Part No 74AVC2T45GT,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST DL 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 1007850-74AVC2T45GT,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GT,115 CAD Model

Description

The Nexperia 74AVC2T45GT,115 is a voltage level translator type IC that comes in an 8-XSON, SOT833-1 (1.95x1) package.

  • Package: 8-XSON, SOT833-1 (1.95x1)
  • Circuits: 1
  • Channels per Circuit: 2
  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 500Mbps
  • Operating Temperature: -40°C to 125°C (TA)
  • Supply Voltage (VCCA): 0.8V to 3.6V
  • Supply Voltage (VCCB): 0.8V to 3.6V
  • Application: Integrated Circuits
  • Popularity: Medium
  • Packaging: Reel
  • Status: Active

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,680 pieces
MOQ: 80 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess