EN
  • EN
  • DE

LT8609HMSE#TRPBF

Part No LT8609HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8609
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249913-LT8609HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8609HMSE#TRPBF CAD Model

Description

Product Overview: LT8609HMSE#TRPBF from Analog Devices Inc.

The LT8609HMSE#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient power management solution is designed for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: With its synchronous rectification, the LT8609HMSE#TRPBF achieves high efficiency at various load conditions, minimizing power loss and heat generation.
  • Wide Input Voltage Range: The device supports an input voltage range from 3.4V to 42V, making it versatile for handling varying power supplies and battery voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, allowing for flexibility in design and optimization of component size and efficiency.
  • Low Minimum On-Time: Its low minimum on-time enables large step-down ratios at high frequencies, which is ideal for applications requiring fast transient response and high switching frequencies.
  • Robust Thermal Performance: The LT8609HMSE#TRPBF comes in a thermally efficient MSOP-16E package, which enhances thermal performance and reliability in demanding environments.

Protection Features

  • Internal Over-Temperature Protection: The device includes over-temperature protection that safeguards the regulator from thermal overstress.
  • Short-Circuit Protection: With its robust short-circuit protection, the LT8609HMSE#TRPBF ensures reliable operation under fault conditions.
  • Input Overvoltage Lockout: This feature prevents the device from operating at dangerously high input voltages, adding an extra layer of safety.

Applications

The LT8609HMSE#TRPBF is suited for a multitude of applications where efficient power conversion is required. It is particularly well-suited for automotive applications due to its wide input voltage range and robust feature set. Other common applications include power supplies for industrial systems, medical devices, and telecommunications equipment.

With its combination of high efficiency, flexibility, thermal performance, and protection features, the LT8609HMSE#TRPBF from Analog Devices Inc. stands out as a reliable and versatile solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1943 $55.7487
20+ $5.0825 $101.6500
31+ $4.9237 $152.6347
42+ $4.7649 $200.1258
55+ $4.6061 $253.3355
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,555 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess