EN
  • EN
  • DE

LT8610ABHMSE#PBF

Part No LT8610ABHMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.24MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
Other Names LT8610ABHMSE#PBF,505-LT8610ABHMSE#PBF,-2735-LT8610ABHMSE#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249876-LT8610ABHMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610ABHMSE#PBF CAD Model

Description

Product Overview: LT8610ABHMSE#PBF by Analog Devices Inc.

The LT8610ABHMSE#PBF is a high-performance, compact, synchronous step-down switching regulator from the reputable manufacturer Analog Devices Inc. This advanced power solution is designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: The LT8610ABHMSE#PBF boasts an efficiency rating of up to 96%, ensuring minimal heat generation and optimal power consumption, which makes it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, this regulator is versatile and can accommodate varying supply voltages, making it ideal for automotive and industrial power systems that experience large voltage fluctuations.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5µA in shutdown mode significantly extends battery life for portable devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to balance efficiency and component size.
  • Fast Minimum On-Time: With a minimum on-time of just 30ns, this regulator is capable of generating very low duty cycles with high step-down ratios, ideal for high voltage applications requiring low output voltages.

Robust Protection Features

  • Thermal Protection: The device includes thermal shutdown to protect against overheating.
  • Overvoltage Protection: To safeguard the circuit, the LT8610ABHMSE#PBF incorporates overvoltage protection that triggers if the input voltage exceeds the set limit.
  • Current Limiting: The built-in current limiting prevents damage from overcurrent conditions, enhancing the longevity and reliability of the regulator.

Package and Applications

The LT8610ABHMSE#PBF is offered in a 16-lead MSOP package with an exposed pad for improved thermal performance. Its compact size and high level of integration make it an excellent choice for space-constrained applications. It is widely used in automotive infotainment systems, industrial power supplies, and portable electronics where efficient power conversion is critical.

Analog Devices Inc. has equipped this regulator with the features necessary to handle challenging power management tasks, ensuring that the LT8610ABHMSE#PBF is not only a robust choice but also a flexible one that can meet the needs of a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4782 $50.8692
15+ $6.9565 $104.3475
23+ $6.7391 $154.9993
31+ $6.5217 $202.1727
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess