EN
  • EN
  • DE

LT8613EUDE#TRPBF

Part No LT8613EUDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 28QFN / Buck Switching Regulator IC Positive or Negative Adjustable 0.97V 1 Output 6A 28-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 41.58V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (3x6)
Base Product Number LT8613
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336774-LT8613EUDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8613EUDE#TRPBF CAD Model

Description

Product Overview: LT8613EUDE#TRPBF from Analog Devices Inc.

The LT8613EUDE#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and reliability for a wide range of applications. With its advanced features and robust design, this component is an ideal choice for engineers looking to optimize power management in their electronic designs.

Key Features:

  • High Efficiency: The LT8613EUDE#TRPBF boasts an efficiency rating that can reach up to 96%, ensuring minimal heat generation and energy loss during operation.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.4V to 42V, making it suitable for use in systems with varying supply voltages, including automotive and industrial applications.
  • Low Quiescent Current: With an ultralow quiescent current of 2.5μA, this regulator minimizes standby power consumption, which is critical for battery-powered devices.
  • High Output Current: It is capable of delivering up to 3.5A of continuous output current, which can be used to power a wide array of components and systems.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Fast Minimum On-Time: The device features a fast minimum on-time of just 30ns, enabling it to provide stable output voltages even at high step-down ratios.
  • Robust Protection Features: It includes overvoltage, overcurrent, and thermal protection, ensuring the safety and reliability of the regulator under various conditions.

Applications:

Thanks to its versatility and high-performance characteristics, the LT8613EUDE#TRPBF is suitable for a diverse range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices
  • Power supplies

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT8613EUDE#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in even the most demanding environments.

With its combination of efficiency, flexibility, and durability, the LT8613EUDE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2643 $51.7929
8+ $14.1656 $113.3248
11+ $13.7229 $150.9519
16+ $13.2803 $212.4848
20+ $12.8376 $256.7520
27+ $11.5096 $310.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess