EN
  • EN
  • DE

LT8636JV#PBF

Part No LT8636JV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V,6A SYNCHRONOUSE STEP DOWN SI / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LT8636
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338781-LT8636JV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8636JV#PBF CAD Model

Description

Introducing the LT8636JV#PBF Step-Down Regulator

Analog Devices Inc. presents the high-performance LT8636JV#PBF, a step-down regulator that offers a compact and efficient power management solution for a variety of applications. This advanced component is designed to meet the stringent requirements of modern electronic devices, delivering a continuous load current of up to 3.5A with exceptional power conversion efficiency.

Key Features

  • Wide Input Voltage Range: The LT8636JV#PBF operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying supply voltages, including automotive and industrial systems.
  • High Efficiency: With its internal top and bottom high-efficiency power switches, this regulator achieves up to 95% efficiency, which helps in reducing power loss and heat dissipation in the system.
  • Low Ripple Burst Mode® Operation: The device features a proprietary low ripple Burst Mode operation that maintains high efficiency at low output currents while keeping the output ripple below 10mVP-P.
  • Fast Minimum Switch-On Time: It has an ultra-fast minimum switch-on time of only 45ns, allowing for step-down conversion from 16V input to 0.8V output at up to 2MHz, which is ideal for applications requiring fast transient response.
  • Adjustable and Synchronizable Frequency: The switching frequency is programmable and synchronizable from 200kHz to 3MHz, giving designers flexibility in optimizing the size of external components and avoiding critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT8636JV#PBF comes in a thermally enhanced 32-lead 5mm x 5mm QFN package, ensuring excellent thermal performance for reliability in high-temperature environments.

Applications

The versatility of the LT8636JV#PBF makes it an ideal choice for a wide range of applications, including:

  • Automotive and Industrial Supplies
  • General Purpose Step-Down Applications
  • Distributed Power Systems
  • Telecommunications Infrastructure

With its robust design and advanced features, the LT8636JV#PBF from Analog Devices Inc. is a superior choice for designers looking to enhance the efficiency and performance of their power management systems. Its combination of wide input voltage range, high efficiency, and flexible frequency adjustment makes it a versatile and reliable solution for a multitude of demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7894 $55.1576
9+ $11.3144 $101.8296
14+ $10.9608 $153.4512
19+ $10.6072 $201.5368
25+ $10.2537 $256.3425
33+ $9.1929 $303.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess