EN
  • EN
  • DE

LT8637EV#PBF

Part No LT8637EV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V,6A SYNCHRONOUSE STEP DOWN SI  /  Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Other Names 505-LT8637EV#PBF,-2735-LT8637EV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249900-LT8637EV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8637EV#PBF CAD Model

Description

Product Overview: LT8637EV#PBF

The LT8637EV#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and reliability for a wide range of applications. This advanced power solution is suitable for use in automotive, industrial, and high-density power systems where space is at a premium and power efficiency is critical.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.8V to 42V, making it versatile for various supply voltages and capable of withstanding high voltage transients.
  • Low Quiescent Current: Its ultra-low quiescent current of only 2.5µA with the output in regulation extends battery life in always-on systems.
  • High Efficiency: The LT8637EV#PBF features a high efficiency of up to 93%, which reduces heat generation and improves system performance.
  • Adjustable Switching Frequency: A user-adjustable switching frequency from 200kHz to 3MHz allows optimization between efficiency and external component size.
  • Robust Thermal Performance: With its thermally enhanced 4mm x 3mm QFN package, the LT8637EV#PBF ensures excellent thermal performance even in demanding environments.
  • Multiple Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the system against fault conditions.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Telecommunications
  • Datacom Infrastructure
  • Portable and Battery-Powered Equipment

The LT8637EV#PBF by Analog Devices Inc. is a testament to the company's commitment to providing innovative, robust, and energy-efficient power management solutions. Whether for automotive electronics, sensitive industrial applications, or portable devices, this regulator offers the performance and features necessary to meet the stringent requirements of modern electronic systems.

With its compact size, comprehensive protection features, and high efficiency, the LT8637EV#PBF is an excellent choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess