EN
  • EN
  • DE

LT8645SEV-2#PBF

Part No LT8645SEV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65V, 8A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 8A 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 12V
Current - Output 8A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-LQFN (6x4)
Base Product Number LT8645
Other Names 161-LT8645SEV-2#PBF,-2735-LT8645SEV-2#PBF,505-LT8645SEV-2#PBF,161-LT8645SEV-2#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249897-LT8645SEV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8645SEV-2#PBF CAD Model

Description

The LT8645SEV-2#PBF is a high-performance, synchronous step-down regulator from Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of the Ultra-Low EMI Silent Switcher 2 family, designed to minimize EMI/EMC emissions while delivering high efficiency, high power density, and ease of use for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying input supplies, including automotive, industrial, and telecommunication systems.
  • Low EMI Emissions: The Silent Switcher 2 architecture with integrated bypass capacitors significantly reduces EMI emissions, aiding in compliance with stringent EMC standards.
  • High Efficiency: With its high efficiency at high and low loads, the LT8645SEV-2#PBF is an ideal choice for always-on and battery-powered applications.
  • Compact Size: The device's small footprint and the ability to use small inductors and capacitors result in a compact power supply solution with a minimal external component count.
  • Fast Transient Response: The fast transient response of this regulator ensures stable operation during quick load changes, which is critical for sensitive applications like RF and precision analog circuits.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable and synchronizable from 200kHz to 2.2MHz, allowing optimization for efficiency or component size.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and thermal protection for enhanced system reliability.

Applications

The LT8645SEV-2#PBF's robust feature set makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive and heavy equipment power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Datacom and telecom systems
  • Medical equipment
  • Portable and battery-powered devices

Conclusion

The LT8645SEV-2#PBF from Analog Devices Inc. is a versatile and powerful solution for modern electronic systems requiring efficient power conversion with minimal noise and EMI. Its advanced features and protections ensure a reliable and high-performance power supply design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess