EN
  • EN
  • DE

LT8648SHV#PBF

Part No LT8648SHV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V 15A SYNCH STPDWN SLNT SWTCHR / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 42V
Current - Output 15A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (7x4)
Base Product Number LT8648
Other Names 161-LT8648SHV#PBF,161-LT8648SHV#PBF,-2735-LT8648SHV#PBF,505-LT8648SHV#PBF
Standard Package 406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249889-LT8648SHV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8648SHV#PBF CAD Model

Description

The LT8648SHV#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc. that boasts superior efficiency and EMI (Electromagnetic Interference) performance. This advanced power solution is designed to meet the rigorous standards of automotive, industrial, and high-reliability applications.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.4V to 65V input voltage range, making it suitable for a variety of supply sources, from standard 12V rails to high voltage systems.
  • High Efficiency: With its Silent Switcher 2 architecture, the LT8648SHV#PBF minimizes EMI emissions while maintaining a high efficiency, which is crucial for energy-sensitive applications.
  • Low Quiescent Current: Its ultra-low quiescent current makes it suitable for battery-powered systems where power conservation is paramount.
  • Fast Minimum On-Time: The regulator can produce low duty cycles necessary for high voltage input to low voltage output conversions, ensuring performance at high switching frequencies.

Applications

The versatility of the LT8648SHV#PBF allows it to be employed in a variety of demanding applications. It is particularly well-suited for:

  • Automotive power systems
  • Industrial supplies
  • Telecommunications infrastructure
  • Medical equipment
  • Datacom and Telecom systems

Product Specifications

Parameter Value
Input Voltage Range 3.4V to 65V
Output Voltage Range 0.97V to 18V
Switching Frequency 200kHz to 2.2MHz
Operating Temperature -40°C to +125°C

Overall, the LT8648SHV#PBF from Analog Devices Inc. is a robust, efficient, and flexible solution for a wide range of power management applications. Its ability to maintain performance under harsh conditions and its ease of use make it a go-to choice for designers and engineers seeking reliability and efficiency in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess