EN
  • EN
  • DE

LTC1157CN8#PBF

Part No LTC1157CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRV HI-SIDE/LO-SIDE 8DIP / High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 3.3V ~ 5V
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LTC1157
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-LTC1157CN8#PBF,-2735-LTC1157CN8#PBF
Standard Package 50
Win Source Part Number 1323560-LTC1157CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1157CN8#PBF CAD Model

Description

Product Overview: LTC1157CN8#PBF

The LTC1157CN8#PBF is a high-performance dual high-side MOSFET driver that has been meticulously designed and manufactured by Analog Devices Inc. This component is specifically engineered to facilitate the efficient control of power MOSFETs in a variety of electronic applications. Its robust design and advanced features make it an ideal choice for high-reliability systems that require precise and reliable switching.

Key Features

  • Dual Independent Channels: The LTC1157CN8#PBF features two independent driver channels that can control separate MOSFETs, allowing for flexible and complex circuit designs.
  • High-Side Drive: As a high-side driver, it is capable of switching MOSFETs connected between the power supply and the load, which is essential for full-range PWM applications and high-side switching tasks.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it suitable for a variety of power systems.
  • Low Quiescent Current: The LTC1157CN8#PBF is designed for power efficiency, featuring a low quiescent current that minimizes power consumption when the driver is in standby mode.
  • High Drive Capability: It provides strong drive capability, ensuring fast and reliable MOSFET switching, which is crucial for reducing transition losses and improving overall system performance.
  • Protection Features: The product includes built-in protection features such as under-voltage lockout and thermal shutdown, enhancing the safety and longevity of both the driver and the overall system.

Applications

The LTC1157CN8#PBF is suitable for a wide array of applications, including:

  • Automotive electronics
  • Power management systems
  • Industrial control systems
  • Communication equipment
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1157CN8#PBF is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. The LTC1157CN8#PBF comes in an 8-pin PDIP package, providing a robust and easy-to-handle component for PCB mounting.

Whether you are designing a sophisticated power control system or looking for a reliable solution for high-side switching, the LTC1157CN8#PBF from Analog Devices Inc. offers the features and performance needed to meet your requirements.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess