EN
  • EN
  • DE

LTC1261LIMS8-4#PBF

Part No LTC1261LIMS8-4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4V 20MA 8MSOP / Charge Pump Switching Regulator IC Negative Fixed -4V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1261LIMS8-4#PBF
Standard Package 50
Win Source Part Number 1317524-LTC1261LIMS8-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LIMS8-4#PBF CAD Model

Description

Product Overview

The LTC1261LIMS8-4#PBF is a high-performance, charge-pump voltage inverter designed and manufactured by Analog Devices Inc. This integrated circuit is engineered to provide a reliable and efficient solution for applications requiring a negative voltage generated from a positive input voltage. The device is housed in a compact MSOP-8 package, making it an excellent choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC1261LIMS8-4#PBF utilizes low quiescent current and a charge-pump inverter to deliver high efficiency, making it suitable for battery-powered devices.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 5.5V, providing flexibility for a variety of power supply designs.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows designers to tailor the voltage to the specific needs of their application.
  • No Inductors Required: This charge pump inverter does not require inductors, simplifying the circuit design and reducing overall component count.
  • Low Noise Operation: Designed for low noise output, the LTC1261LIMS8-4#PBF is ideal for sensitive applications such as audio or precision measurement systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Compact Size: The MSOP-8 package is small and suitable for portable devices where space is at a premium.

Applications

The LTC1261LIMS8-4#PBF is versatile and can be used in a wide array of applications, including:

  • Portable Instruments
  • Mobile Communications
  • Operational Amplifier Power Supplies
  • Battery-Powered Equipment
  • Negative Voltage Generators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1261LIMS8-4#PBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Conclusion

The LTC1261LIMS8-4#PBF from Analog Devices Inc. is an excellent choice for designers looking for a compact, efficient, and reliable solution to generate a negative voltage from a positive input. With its wide input voltage range, adjustable output, and low-noise operation, it meets the needs of a broad spectrum of electronic devices and systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess