EN
  • EN
  • DE

LTC1592AIG#PBF

Part No LTC1592AIG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16SSOP / 16 Bit Digital to Analog Converter 1 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 2µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.4, ±0.2
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Mounting Surface Mount
Base Product Number LTC1592
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC1592AIG#PBF,-2735-LTC1592AIG#PBF,LTC1592AIG#PBF-ND
Standard Package 77
Win Source Part Number 1322855-LTC1592AIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1592AIG#PBF CAD Model

Description

Product Overview: LTC1592AIG#PBF

The LTC1592AIG#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous specifications of industrial, automotive, and high-end audio applications. This precision DAC features a serial interface and a 16-bit monotonic performance over its entire operating temperature range, making it an ideal choice for applications that require high accuracy and stability.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI/MICROWIRE Compatible)
  • Settling Time: 10μs to 0.003%
  • Output: Voltage Output with SoftSpan™ Control
  • Power Supply: Single 5V or ±5V
  • Package: 28-Lead SSOP
  • Temperature Range: –40°C to 85°C
  • Monotonic: Over Temperature

Advanced Functionality

The LTC1592AIG#PBF incorporates SoftSpan™ control, which allows users to select from unipolar or bipolar output ranges without external components, providing flexibility and ease of use. Additionally, the DAC's output amplifier can swing rail-to-rail, offering maximum dynamic range. The device also includes a power-on reset circuit, which ensures that the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

Applications

Due to its precision and versatility, the LTC1592AIG#PBF is well-suited for a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Industrial Automation
  • High-end Audio Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1592AIG#PBF is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure performance and durability. The device is also RoHS compliant, meeting environmental standards for hazardous substances.

With its advanced features, the LTC1592AIG#PBF stands out as a robust and reliable DAC solution for designers looking to integrate high-fidelity analog output into their systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess