EN
  • EN
  • DE

LTC1731ES8-8.4#PBF

Part No LTC1731ES8-8.4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 2CEL 8SOIC / Charger IC Multi-Chemistry 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc.
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1731
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1731ES8-8.4#PBF,LTC1731ES884PBF
Standard Package 100
Win Source Part Number 1320237-LTC1731ES8-8.4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1731ES8-8.4#PBF CAD Model

Description

The LTC1731ES8-8.4#PBF is a standalone linear lithium-ion battery charger integrated circuit designed by Analog Devices Inc. This high-performance IC is engineered to efficiently manage the charging process for single-cell lithium-ion batteries, which are widely used in portable electronics due to their high energy density and long life cycle.

The LTC1731ES8-8.4#PBF is packaged in a compact ES8 package, making it suitable for space-constrained applications. It is equipped with a fixed float voltage setting of 8.4V, which ensures the optimal charging voltage for lithium-ion batteries, maximizing their performance and longevity. The precision of the voltage regulation is one of the key features of this charger IC, providing a consistent and reliable charge every time.

With its built-in thermal regulation, the LTC1731ES8-8.4#PBF protects both the charger and the battery from overheating, which is crucial for safety and maintaining the integrity of the battery. This feature automatically reduces the charge current when the internal temperature of the IC approaches a preset limit, preventing thermal runaway and enhancing the safety of the charging process.

The device also includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a certain level, ensuring that the battery remains fully charged when not in use. Additionally, the IC provides status indication through its charge status output pin, which can be used to drive an external LED, giving users a visual indication of the charging progress.

The LTC1731ES8-8.4#PBF is designed with simplicity in mind, requiring minimal external components to create a robust charging solution. It supports a wide range of input voltages and is protected against reverse battery installation, which can be a common issue in portable applications. For those looking for a reliable, high-quality battery charging solution, the LTC1731ES8-8.4#PBF from Analog Devices Inc. offers a perfect blend of performance, precision, and protection.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2352 $55.4112
14+ $7.5776 $106.0864
21+ $7.3408 $154.1568
29+ $7.1040 $206.0160
37+ $6.8672 $254.0864
49+ $6.1568 $301.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess