EN
  • EN
  • DE

LTC1745CFW#TRPBF

Part No LTC1745CFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1745
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1318406-LTC1745CFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1745CFW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1745CFW#TRPBF

The LTC1745CFW#TRPBF is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-performance analog technology. This ADC is designed to provide precision and speed for a wide range of applications, including telecommunications, imaging systems, and medical equipment.

The LTC1745CFW#TRPBF features a 14-bit, 25Msps sampling rate, which ensures that it can handle high-speed signals without sacrificing accuracy or performance. With its high sample rate, the LTC1745CFW#TRPBF is ideal for applications that require fast and precise data conversion, such as digital oscilloscopes, radar systems, and high-speed data acquisition systems.

One of the standout features of this ADC is its differential inputs, which provide enhanced noise immunity and allow for accurate measurements in noisy environments. The differential nature of the inputs also helps to reduce common-mode noise, ensuring that the signal integrity is maintained throughout the conversion process.

The LTC1745CFW#TRPBF operates on a single 5V supply, which simplifies power management and system design. It also includes features like a sleep mode and a power-down function, which help to reduce power consumption when the device is not in active use. This makes it an energy-efficient choice for battery-powered devices and systems that require low power operation.

Additionally, this ADC comes in a compact 48-lead TSSOP package, which is ideal for space-constrained applications. The LTC1745CFW#TRPBF is also available in tape and reel packaging (denoted by the suffix #TRPBF), which facilitates automated manufacturing processes and is suitable for high-volume production.

Overall, the LTC1745CFW#TRPBF is a robust and reliable ADC solution from Analog Devices Inc. that offers excellent performance for a variety of demanding applications. Its combination of high speed, precision, and power efficiency makes it a versatile choice for system designers looking to enhance the functionality and responsiveness of their digital systems.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess