EN
  • EN
  • DE

LTC2107CUK

Part No LTC2107CUK
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350752-LTC2107CUK
Ultra Librarian 3D Model Ultra Librarian LTC2107CUK CAD Model

Description

The LTC2107CUK is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in a variety of demanding applications. With a 210 MSPS sampling rate, this high-speed ADC is well-suited for high-frequency signal processing tasks, making it an ideal choice for communication systems, medical imaging, and industrial instrumentation.

Key Features:

  • High Resolution: The LTC2107CUK offers a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 210 MegaSamples per Second (MSPS), it captures fast-changing signals with high fidelity.
  • Low Noise Performance: It features an outstanding signal-to-noise ratio (SNR), minimizing the noise to deliver clear, accurate conversions.
  • Wide Input Bandwidth: The device supports a wide input bandwidth, allowing it to process a broad range of frequencies.
  • Differential Inputs: Differential input capability provides improved noise immunity and signal integrity.
  • Flexible Supply Voltages: The LTC2107CUK operates with dual supply voltages for the analog and digital interfaces, accommodating various system design needs.
  • Power Efficient: Advanced design techniques ensure that the device maintains low power consumption without compromising performance.
  • Compact Package: Housed in a compact QFN package, the LTC2107CUK saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the LTC2107CUK makes it a perfect fit for a wide range of applications, including:

  • Wireless and Wired Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

With its combination of speed, precision, and reliability, the LTC2107CUK from Analog Devices Inc. is a top-tier solution for professionals seeking to enhance the performance of their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess