EN
  • EN
  • DE

LTC2256CUJ-14

Part No LTC2256CUJ-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345709-LTC2256CUJ-14
Ultra Librarian 3D Model Ultra Librarian LTC2256CUJ-14 CAD Model

Description

Analog Devices Inc. LTC2256CUJ-14 Overview

The LTC2256CUJ-14 is a high-performance, low-power, 14-bit, 25Msps analog-to-digital converter (ADC) designed by Analog Devices Inc. This precision ADC is part of a family of converters that integrate features to address the needs of demanding signal processing applications in communications, imaging, and medical equipment.

Key Features

  • Resolution: The LTC2256CUJ-14 offers a 14-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of 25Msps (mega samples per second), this ADC is capable of converting high-frequency signals with excellent fidelity, making it suitable for high-speed data acquisition systems.
  • Low Power Consumption: The device is designed for power-efficient operation, which is crucial for portable and battery-powered applications where power conservation is essential.
  • Input Range: It features a flexible input range, providing designers with the ability to tailor the ADC to their specific signal requirements.
  • Output Format: The LTC2256CUJ-14 supports CMOS outputs, which are compatible with a wide variety of digital signal processors (DSPs) and microcontrollers.
  • Package: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC2256CUJ-14 is versatile and can be used in a range of applications, including:

  • Wireless and Wired Broadband Communication
  • Imaging Systems
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Radar and Satellite Systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2256CUJ-14 is no exception. Customers can expect robust performance and consistent operation from this ADC. Additionally, Analog Devices provides comprehensive technical support and documentation, making the integration of the LTC2256CUJ-14 into any system as seamless as possible.

Overall, the LTC2256CUJ-14 from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it an excellent choice for system designers looking for a reliable ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess