EN
  • EN
  • DE

LTC2325HUKG-16#PBF

Part No LTC2325HUKG-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 5M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting SMD (SMT)
Base Product Number LTC2325
Other Names -2735-LTC2325HUKG-16#PBF,505-LTC2325HUKG-16#PBF,LTC2325HUKG-16#PBF
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1265264-LTC2325HUKG-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2325HUKG-16#PBF CAD Model

Description

Product Overview

The LTC2325HUKG-16#PBF is a high-performance, 16-bit, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is a part of the LTC2325 series and is well-suited for high-end data acquisition systems, medical equipment, instrumentation, and automated test equipment.

Key Features

  • Resolution: 16-bit resolution provides high precision data conversion, ensuring detailed and accurate signal representation.
  • Sampling Rate: Offers a fast sampling rate, enabling real-time data acquisition and processing for dynamic signals.
  • Dual-Channel: Features two independent ADC channels, allowing for simultaneous sampling of different signals, which can be critical for multi-sensor systems or complex signal analysis.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices or energy-sensitive applications.
  • Differential Inputs: Differential input capability provides improved noise immunity and is essential for accurate measurements in electrically noisy environments.
  • No Latency Operation: The device offers no latency operation, which is vital for closed-loop control systems and real-time applications.
  • Small Package: Comes in a compact, ultralow-noise 16-lead QFN package, making it suitable for space-constrained applications.
  • Wide Input Range: The ADC supports a wide input range, allowing it to interface with a variety of sensors and signal sources directly.

Applications

The LTC2325HUKG-16#PBF is versatile and can be integrated into numerous systems, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2325HUKG-16#PBF is no exception. This ADC is built to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

Conclusion

The LTC2325HUKG-16#PBF by Analog Devices Inc. is a state-of-the-art ADC offering high precision, dual-channel functionality, and efficient operation. Its robust feature set makes it an excellent choice for engineers looking to enhance the performance of their high-speed data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2727 $72.2727
2+ $59.3007 $118.6014
3+ $57.4476 $172.3428
4+ $55.5944 $222.3776
5+ $53.7413 $268.7065
7+ $48.1818 $337.2726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess