EN
  • EN
  • DE

TC78H621FNG(OEL)

Part No TC78H621FNG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Motor Driver IC, H-bridge, TSSOP-16 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987010-TC78H621FNG(OEL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC78H621FNG(OEL) CAD Model

Description

The TC78H621FNG(OEL) is a brushed DC motor driver produced by Toshiba Semiconductor and Storage. This device is designed to efficiently control the speed and direction of a DC motor, making it suitable for a wide array of applications.

Applications:

  • Robotics: Used for driving motors in robotic arms, mobile robots, and other robotic systems.
  • Consumer Electronics: Found in devices like toys, printers, and other small appliances requiring precise motor control.
  • Office Automation Equipment: Integrated into devices like scanners, copiers, and automated paper handling systems.
  • Industrial Equipment: Used in various types of industrial machinery requiring DC motor control, such as conveyor belts and automated assembly lines.
  • Automotive Applications: Can be used in automotive systems that require DC motor control, such as power windows and electric mirrors.

Features:

  • PWM Control: Supports Pulse Width Modulation (PWM) control for precise speed regulation.
  • Forward/Reverse Control: Enables both forward and reverse direction control of the motor.
  • Low On-Resistance: Features low on-resistance MOSFETs for efficient power transfer and reduced heat dissipation.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Undervoltage Lockout (UVLO): Incorporates UVLO functionality to protect the device from operating at insufficient voltage levels.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Precise Motor Control: PWM control allows for accurate speed adjustment and smooth operation.
  • High Efficiency: Low on-resistance minimizes power loss and extends battery life in portable applications.
  • Robust Protection: Overcurrent, undervoltage, and thermal shutdown features ensure reliable operation and prevent damage.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying the overall system design.

Additional Details:

The TC78H621FNG(OEL) typically operates with a supply voltage range of 2.5V to 13.5V, providing flexibility for various power supply configurations. The output current capability can range from 1.0A to 2.0A, depending on the operating conditions and thermal management. The device uses a small surface-mount package (e.g., SSOP or similar), making it easy to integrate into compact designs. It is designed to interface with microcontrollers or other control circuits to provide a complete motor control solution. The (OEL) suffix often indicates specific packaging or environmental compliance details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess